Status: | Production |
---|---|
Series: | AD629 |
RoHS: | Compliant |
Improved replacement for: INA117P and INA117KU |
±270 V common-mode voltage range |
Input protection to |
±500 V common mode |
±500 V differential mode |
Wide power supply range (±2.5 V to ±18 V) |
±10 V output swing on ±12 V supply |
1 mA maximum power supply current |
HIGH ACCURACY DC PERFORMANCE |
3 ppm maximum gain nonlinearity (AD629B) |
20 μV/°C maximum offset drift (AD629A) |
10 μV/°C maximum offset drift (AD629B) |
10 ppm/°C maximum gain drift |
EXCELLENT AC SPECIFICATIONS |
77 dB minimum CMRR @ 500 Hz (AD629A) |
86 dB minimum CMRR @ 500 Hz (AD629B) |
500 kHz bandwidth |
SOIC High CM Vltg Difference A | Analog Devices |
Diff-Amp, 500Khz, -40 To 85Deg C, Nsoic | Newark Electronics |
DIFF-AMP, 500KHZ, -40 TO 85DEG C, NSOIC | element14 |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD629BRZ?
Additional datasheets, footprints and schematics for AD629BRZ are listed on our Part Details page. You can also find images and similar parts to AD629BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD629BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD629BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD629BRZ fall under?
The AD629BRZ is listed under Difference Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD629BRZ when available in the Difference Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD629BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD629BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD629BRZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD629BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD629BRZ often in real-time on the comparison pages.
What if I can't find stock of AD629BRZ?
You can fill out our help required form which you can use to request a quote for AD629BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.