Status: | Production |
---|---|
Series: | AD629 |
RoHS: | Compliant |
Prices starting from US$5.14
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$6.39
|
809
in stock
|
Buy Now | |
Chip One Stop
from US$5.14
|
418
in stock
|
Buy Now | |
Newark Electronics
from US$8.16
|
296
in stock
|
Buy Now | |
element14
from US$7.07
|
224
in stock
|
Buy Now | |
Farnell
from US$6.44
|
224
in stock
|
Buy Now | |
Schukat Electronic
from US$8.14
|
182
in stock
|
Buy Now |
Improved replacement for: INA117P and INA117KU |
±270 V common-mode voltage range |
Input protection to |
±500 V common mode |
±500 V differential mode |
Wide power supply range (±2.5 V to ±18 V) |
±10 V output swing on ±12 V supply |
1 mA maximum power supply current |
HIGH ACCURACY DC PERFORMANCE |
3 ppm maximum gain nonlinearity (AD629B) |
20 μV/°C maximum offset drift (AD629A) |
10 μV/°C maximum offset drift (AD629B) |
10 ppm/°C maximum gain drift |
EXCELLENT AC SPECIFICATIONS |
77 dB minimum CMRR @ 500 Hz (AD629A) |
86 dB minimum CMRR @ 500 Hz (AD629B) |
500 kHz bandwidth |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Diff-Amp, 500Khz, -40 To 85Deg C, Nsoic | Newark Electronics |
DIFF-AMP, 500KHZ, -40 TO 85DEG C, NSOIC | element14 |
Diff-Amp 500kHz >77dB SO8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a AD629ARZ?
Additional datasheets, footprints and schematics for AD629ARZ are listed on our Part Details page. You can also find images and similar parts to AD629ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD629ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD629ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD629ARZ fall under?
The AD629ARZ is listed under Difference Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD629ARZ when available in the Difference Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD629ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD629ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD629ARZ have stock available?
Authorised distributors including Richardson RFPD, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD629ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD629ARZ often in real-time on the comparison pages.
What if I can't find stock of AD629ARZ?
You can fill out our help required form which you can use to request a quote for AD629ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.