Status: | Production |
---|---|
Series: | AD628 |
RoHS: | Compliant |
Prices starting from US$3.78
High common-mode input voltage range |
±120 V at VS = ±15 V |
Gain range 0.1 to 100 |
Operating temperature range: |
−40°C to +85°C |
Supply voltage range |
Dual supply: ±2.25 V to ±18 V |
Single supply: 4.5 V to 36 V |
Excellent ac and dc performance |
Offset temperature stability RTI: 10 μV/°C maximum |
Offset: ±1.5 V mV maximum |
CMRR RTI: 75 dB minimum, dc to 500 Hz, |
G = +1 |
Difference Amplifier, 600Khz, Msop | Newark Electronics |
DIFFERENCE AMPLIFIER, 600KHZ, MSOP | element14 |
AD628ARMZ | RS |
uSOIC Hi CM Vltg Gain Prog Dif | Analog Devices |
Where can I find additional details, specifications and documents for a AD628ARMZ?
Additional datasheets, footprints and schematics for AD628ARMZ are listed on our Part Details page. You can also find images and similar parts to AD628ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD628ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD628ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD628ARMZ fall under?
The AD628ARMZ is listed under Difference Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD628ARMZ when available in the Difference Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD628ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD628ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD628ARMZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for AD628ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD628ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD628ARMZ?
You can fill out our help required form which you can use to request a quote for AD628ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.