Status: | Production |
---|---|
Series: | AD626 |
RoHS: | Compliant |
Pin Selectable Gains of 10 and 100 |
True Single-Supply Operation |
Single-Supply Range of +2.4V to +10V |
Dual-Supply Range of ±1.2V to ±6V |
Wide Output Voltage Range of 30 mV to 4.7V |
Includes Input Protection |
Series Resistive Inputs |
(RIN = 200 kΩ) |
RFI Filters Included |
Allows 50V Continuous Overload |
Optional Low-Pass Filtering |
Excellent DC Performance |
Low Input Offset Voltage: 500 µV Max |
Large Common-Mode Range: |
0V to +54V |
Low Power: 1.2 mW (VS = +5V) |
Good CMR of 90 dB Typ |
AC Performance |
Fast Settling Time: 24 µs (0.01%) |
SINGLE SUPPLY DIFF IN AMP | Analog Devices |
Diff-Amp, 100Khz, -40 To 85Deg C, Soic-8 | Newark Electronics |
DIFF-AMP, 100KHZ, -40 TO 85DEG C, SOIC-8 | element14 |
Diff-Amp 100kHz >66dB SO8 | Schukat Electronic |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD626ARZ?
Additional datasheets, footprints and schematics for AD626ARZ are listed on our Part Details page. You can also find images and similar parts to AD626ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD626ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD626ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD626ARZ fall under?
The AD626ARZ is listed under Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD626ARZ when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD626ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD626ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD626ARZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for AD626ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD626ARZ often in real-time on the comparison pages.
What if I can't find stock of AD626ARZ?
You can fill out our help required form which you can use to request a quote for AD626ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.