Status: | Production |
---|---|
Series: | AD625 |
RoHS: | Compliant |
User Programmed Gains of 1 to 10,000 |
Low Gain Error: 0.02% Max |
Low Gain TC: 5 ppm/°C Max |
Low Nonlinearity: 0.001% Max |
Low Offset Voltage: 25 µV |
Low Noise 4 nV/√Hz (at 1 kHz) RTI |
MIL-Standard Parts Available |
Gain Bandwidth Product: 25 MHz |
16-Lead Ceramic or Plastic DIP |
Package, 20-Terminal LCC Package |
Standard Military Drawing Available |
Low Cost |
PROG. GAIN IN AMP IC | Analog Devices |
Instrumentation Amp, 25Mhz, 125Db, Dip | Newark Electronics |
INSTRUMENTATION AMP, 25MHZ, 125DB, DIP | element14 |
Where can I find additional details, specifications and documents for a AD625KNZ?
Additional datasheets, footprints and schematics for AD625KNZ are listed on our Part Details page. You can also find images and similar parts to AD625KNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD625KNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD625KNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD625KNZ fall under?
The AD625KNZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD625KNZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD625KNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD625KNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD625KNZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD625KNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD625KNZ often in real-time on the comparison pages.
What if I can't find stock of AD625KNZ?
You can fill out our help required form which you can use to request a quote for AD625KNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.