Status: | Production |
---|---|
Series: | AD623 |
RoHS: | Compliant |
Prices starting from US$4.83
Easy to use |
Rail-to-rail output swing |
Input voltage range extends 150 mV below ground (single supply) |
Low power, 550 μA maximum quiescent current |
Gain set with one external resistor |
Gain range: 1 to 1000 |
14-terminal, 6 mm × 5.6 mm × 2.2 mm, LCC package |
High accuracy dc performance |
0.10% gain error (G = 1) |
0.35% gain error (G > 1) |
Noise: 35 nV/√Hz RTI noise at 1 kHz |
Optimal dynamic specifications |
800 kHz bandwidth (G = 1) |
20 μs settling time to 0.01% (G = 10) |
PDIP SINGLE SUPPLY RAIL-RAIL L | Analog Devices |
Instr-Amp G:1-1000 >70dB DIP8 | Schukat Electronic |
IC: operational amplifier | Transfer Multisort Elektronik |
INSTRUMENTATION AMP, 800KHZ, 110DB, DIP | Farnell |
Instrumentation Amp, 800Khz, 110Db, Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a AD623ANZ?
Additional datasheets, footprints and schematics for AD623ANZ are listed on our Part Details page. You can also find images and similar parts to AD623ANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD623ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD623ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD623ANZ fall under?
The AD623ANZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD623ANZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD623ANZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD623ANZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD623ANZ have stock available?
Authorised distributors including Analog Devices, Schukat Electronic, Chip One Stop, Transfer Multisort Elektronik and Farnell have stock available or on a lead time for AD623ANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD623ANZ often in real-time on the comparison pages.
What if I can't find stock of AD623ANZ?
You can fill out our help required form which you can use to request a quote for AD623ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.