Status: | Production |
---|---|
Series: | AD621 |
RoHS: | Compliant |
Easy To Use |
Pin-Strappable Gains of 10 and 100 |
All Errors Specified for Total System Performance |
High Performance than Discrete In Amp Designs |
Available in 8-Lead DIP and SOIC |
Low Power, 1.3 mA Max Supply Current |
Wide Power Supply |
Low Noise |
9 nV/vHz, @ 1 kHz, Input Voltage Noise |
0.28 µV p-p Noise (0.1 Hz to 10 Hz) |
Excellent DC Performance |
0.15% Max, Total Gain Error |
±5 ppm/°C, Total Gain Drift |
125 µV Max, Total Offset Voltage |
1.0 µV/°C Max, Offset Voltage Drift |
Excellent AC Specifications |
800 kHz Bandwidth (G = 10), |
200 kHz (G = 100) |
12 µs Settling Time to 0.01% |
LOW DRIFT LOW POWER INAMP | Analog Devices |
Instrumentation Amp, 800Khz, Nsoic | Newark Electronics |
INSTRUMENTATION AMP, 800KHZ, NSOIC | Farnell |
Instrum. Op-Amp, BW 0.8MHz, SR 1.2V/us, Voff 0.075mV, +/-2.3÷+/-18V, -40÷85°C | Micros |
Where can I find additional details, specifications and documents for a AD621ARZ?
Additional datasheets, footprints and schematics for AD621ARZ are listed on our Part Details page. You can also find images and similar parts to AD621ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD621ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD621ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD621ARZ fall under?
The AD621ARZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD621ARZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD621ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD621ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD621ARZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Farnell, element14 and Micros have stock available or on a lead time for AD621ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD621ARZ often in real-time on the comparison pages.
What if I can't find stock of AD621ARZ?
You can fill out our help required form which you can use to request a quote for AD621ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.