AD620SQ/883B Instrumentation Amplifiers by Analog Devices

Status: Production
Series: AD620
RoHS: Not Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD620 is a low cost, high accuracy instrumentation amplifier that requires only one external resistor to set gains of 1 to 10,000. Furthermore, the AD620 features 8-lead SOIC and DIP packaging that is smaller than discrete designs and offers lower power (only 1.3 mA max supply current), making it a good fit for battery powered, portable (or remote)

Where to Buy

Prices starting from US$37.16

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$37.16
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Features

EASY TO USE
Gain Set with One External Resistor
(Gain Range 1 to 10,000)
Wide Power Supply Range (±2.3 V to ±18 V)
Higher Performance than Three
Op Amp IA Designs
Available in 8-Lead DIP and SOIC Packaging
Low Power, 1.3 mA max Supply
LOW NOISE
9 nV/√Hz, @ 1 kHz, Input Voltage Noise
0.28 µV p-p Noise (0.1 Hz to 10 Hz)
EXCELLENT DC PERFORMANCE (B GRADE)
50 µV max, Input Offset Voltage
0.6 µV/°C max, Input Offset Drift
1.0 nA max, Input Bias Current
100 dB min Common-Mode
Rejection Ratio (G = 10)
EXCELLENT AC SPECIFICATIONS
120 kHz Bandwidth (G = 100)
15 µs Settling Time to 0.01%

Alternative Descriptions

IC,LOW POWER IN-AMP IC | Analog Devices
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD620SQ/883B?

Additional datasheets, footprints and schematics for AD620SQ/883B are listed on our Part Details page. You can also find images and similar parts to AD620SQ/883B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD620SQ/883B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD620SQ/883B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD620SQ/883B fall under?

The AD620SQ/883B is listed under Instrumentation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD620SQ/883B when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD620SQ/883B you can contact the distributor directly for product support, shipping queries etc.

Is the AD620SQ/883B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AD620SQ/883B have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD620SQ/883B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD620SQ/883B often in real-time on the comparison pages.

What if I can't find stock of AD620SQ/883B?

You can fill out our help required form which you can use to request a quote for AD620SQ/883B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay