AD620BRZ Instrumentation Amplifiers by Analog Devices

Status: Production
Series: AD620
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD620 is a low cost, high accuracy instrumentation amplifier that requires only one external resistor to set gains of 1 to 10,000. Furthermore, the AD620 features 8-lead SOIC and DIP packaging that is smaller than discrete designs and offers lower power (only 1.3 mA max supply current), making it a good fit for battery powered, portable (or remote)

Prices starting from US$11.70


Distributor Starting From Stock
Logo for Chip One Stop Chip One Stop US$11.70
697
Buy Now
Logo for Analog Devices Analog Devices US$17.23
633
Buy Now
Logo for Farnell Contract Farnell Contract US$12.80
127
Buy Now
Logo for Newark Electronics Newark Electronics US$15.77
127
Buy Now
Logo for element14 element14 US$13.45
127
Buy Now
Logo for Richardson RFPD Richardson RFPD US$12.35
-
Buy Now
View Full Pricing & Stock Comparison

Features

EASY TO USE
Gain Set with One External Resistor
(Gain Range 1 to 10,000)
Wide Power Supply Range (±2.3 V to ±18 V)
Higher Performance than Three
Op Amp IA Designs
Available in 8-Lead DIP and SOIC Packaging
Low Power, 1.3 mA max Supply
LOW NOISE
9 nV/√Hz, @ 1 kHz, Input Voltage Noise
0.28 µV p-p Noise (0.1 Hz to 10 Hz)
EXCELLENT DC PERFORMANCE (B GRADE)
50 µV max, Input Offset Voltage
0.6 µV/°C max, Input Offset Drift
1.0 nA max, Input Bias Current
100 dB min Common-Mode
Rejection Ratio (G = 10)
EXCELLENT AC SPECIFICATIONS
120 kHz Bandwidth (G = 100)
15 µs Settling Time to 0.01%

Alternative Descriptions

98W COST,LOW POWER IN AMP | Analog Devices
INSTRUMENTATION AMP, 1MHZ, 130DB, NSOIC | Farnell Contract
Instrumentation Amp, 1Mhz, 130Db, Nsoic | Newark Electronics
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD620BRZ?

Additional datasheets, footprints and schematics for AD620BRZ are listed on our Part Details page. You can also find images and similar parts to AD620BRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD620BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD620BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD620BRZ fall under?

The AD620BRZ is listed under Instrumentation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD620BRZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD620BRZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD620BRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD620BRZ have stock available?

Authorised distributors including Chip One Stop, Analog Devices, Farnell Contract, Newark Electronics and element14 have stock available or on a lead time for AD620BRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD620BRZ often in real-time on the comparison pages.

What if I can't find stock of AD620BRZ?

You can fill out our help required form which you can use to request a quote for AD620BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay