Status: | Production |
---|---|
Series: | AD620 |
RoHS: | Compliant |
Prices starting from US$3.52
Distributor | Stock | ||
---|---|---|---|
Schukat Electronic
from US$3.52
|
3,933
in stock
|
Buy Now | |
Analog Devices
from US$5.23
|
1,543
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.84
|
1,424
in stock
|
Buy Now | |
Newark Electronics
from US$10.03
|
455
in stock
|
Buy Now | |
element14
from US$7.94
|
455
in stock
|
Buy Now | |
Farnell
from US$8.04
|
455
in stock
|
Buy Now | |
Chip One Stop
from US$7.97
|
119
in stock
|
Buy Now | |
Micros
from US$4.91
|
80
in stock
|
Buy Now | |
Richardson RFPD
from US$7.36
|
-
|
Buy Now |
EASY TO USE |
Gain Set with One External Resistor |
(Gain Range 1 to 10,000) |
Wide Power Supply Range (±2.3 V to ±18 V) |
Higher Performance than Three |
Op Amp IA Designs |
Available in 8-Lead DIP and SOIC Packaging |
Low Power, 1.3 mA max Supply |
LOW NOISE |
9 nV/√Hz, @ 1 kHz, Input Voltage Noise |
0.28 µV p-p Noise (0.1 Hz to 10 Hz) |
EXCELLENT DC PERFORMANCE (B GRADE) |
50 µV max, Input Offset Voltage |
0.6 µV/°C max, Input Offset Drift |
1.0 nA max, Input Bias Current |
100 dB min Common-Mode |
Rejection Ratio (G = 10) |
EXCELLENT AC SPECIFICATIONS |
120 kHz Bandwidth (G = 100) |
15 µs Settling Time to 0.01% |
Instr-Amp G:1-10000 >73dB SO8 | Schukat Electronic |
LOW COST,LOW POWER IN AMP | Analog Devices |
IC: operational amplifier | Transfer Multisort Elektronik |
Instrument Amp, 120Khz, -40 To 85Deg C | Newark Electronics |
INSTRUMENT AMPLIFIER | element14 |
Instrumentation Op-Amp, GBW 1MHz, SR 1.2V/us, Voff 0.03mV, ±2.3÷±18V, -40÷85°C | Micros |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD620ARZ?
Additional datasheets, footprints and schematics for AD620ARZ are listed on our Part Details page. You can also find images and similar parts to AD620ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD620ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD620ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD620ARZ fall under?
The AD620ARZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD620ARZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD620ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD620ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD620ARZ have stock available?
Authorised distributors including Schukat Electronic, Analog Devices, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for AD620ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD620ARZ often in real-time on the comparison pages.
What if I can't find stock of AD620ARZ?
You can fill out our help required form which you can use to request a quote for AD620ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.