AD603AQ Analog Control Variable Gain Amplifiers (VGAs) by Analog Devices

Status: Production
Series: AD603
RoHS: Not Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD603 is a low noise, voltage-controlled amplifier for use in RF and IF AGC systems. It provides accurate, pin-selectable gains of −11 dB to +31 dB with a bandwidth of 90 MHz or +9 dB to 51+ dB with a bandwidth of 9 MHz. Any intermediate gain range may be arranged using one external resistor. The input referred noise spectral density is only 1.3 nV/√Hz, and power consumption is 125 mW at the recommended ±5 V supplies.The decibel gain is linear in dB, accurately calibrated, and stable over temperature and supply. The gain is controlled at a high impedance (50 MΩ), low bias (200 nA) differential input; the scaling is 25 mV/dB, requiring a gain control voltage of only 1 V to span the central 40 dB of the gain range. An overrange and underrange of 1 dB is provided whatever the selected range. The gain control response time is less than 1 μs for a 40 dB change.The differential gain control interface allows the use of either differential or single-ended positive or negative control voltages. Several of these amplifiers may be cascaded and their gain control gains offset to optimize the system SNR.The AD603 can drive a load impedance as low as 100 Ω with low distortion. For a 500 Ω load in shunt with 5 pF, the total harmonic distortion for a ±1 V sinusoidal output at 10 MHz is typically −60 dBc. The peak specified output is ±2.5 V minimum into a 500 Ω load.The AD603 uses a patented proprietary circuit topology—the X-AMP®. The X-AMP comprises a variable attenuator of 0 dB to −42.14 dB followed by a fixed-gain amplifier. Because of the attenuator, the amplifier never has to cope with large inputs and can use negative feedback to define its (fixed) gain and dynamic performance. The attenuator has an input resistance of 100 Ω, laser trimmed to ±3%, and comprises a 7-stage R-2R ladder network, resulting in an attenuation between tap points of 6.021 dB. A proprietary interpolation technique provides a continuous gain control function that is linear in dB.The AD603 is specified for operation from −40°C to +85°C.

Where to Buy

Prices starting from US$14.97

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$14.97
48
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Features

Linear-in-dB gain control
Pin-programmable gain ranges
−11 dB to +31 dB with 90 MHz bandwidth
9 dB to 51 dB with 9 MHz bandwidth
Any intermediate range, for example −1 dB to +41 dB with 30 MHz bandwidth
Bandwidth independent of variable gain
1.3 nV/√Hz input noise spectral density
±0.5 dB typical gain accuracy

Alternative Descriptions

VARIABLE GAIN AMP IC | Analog Devices
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD603AQ?

Additional datasheets, footprints and schematics for AD603AQ are listed on our Part Details page. You can also find images and similar parts to AD603AQ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD603AQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD603AQ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD603AQ fall under?

The AD603AQ is listed under Analog Control Variable Gain Amplifiers (VGAs).

Can I view similar or alternative parts?

You can view similar parts to AD603AQ when available in the Analog Control Variable Gain Amplifiers (VGAs) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD603AQ you can contact the distributor directly for product support, shipping queries etc.

Is the AD603AQ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AD603AQ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD603AQ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD603AQ often in real-time on the comparison pages.

What if I can't find stock of AD603AQ?

You can fill out our help required form which you can use to request a quote for AD603AQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay