Status: | Production |
---|---|
Series: | AD600 |
RoHS: | Compliant |
2 channels with independent gain control |
Linear in dB gain response |
2 gain ranges |
AD600: 0 dB to 40 dB |
AD602: -10 dB to +30 dB |
Accurate absolute gain: ±0.3 dB |
Low input noise: 1.4 nV/√Hz |
Low distortion: -60 dBc THD at ±1 V output |
High bandwidth: dc to 35 MHz (-3 dB) |
Stable group delay: ±2 ns |
Low power: 125 mW (maximum) per amplifier |
Signal gating function for each amplifier |
Drives high speed ADCs |
MIL-STD-883-compliant and DESC versions available |
Dual variable gain amp,AD600JN DIP16 | RS |
VARIABLE GAIN AMP IC | Analog Devices |
Where can I find additional details, specifications and documents for a AD600JNZ?
Additional datasheets, footprints and schematics for AD600JNZ are listed on our Part Details page. You can also find images and similar parts to AD600JNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD600JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD600JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD600JNZ fall under?
The AD600JNZ is listed under Analog Control Variable Gain Amplifiers (VGAs).
Can I view similar or alternative parts?
You can view similar parts to AD600JNZ when available in the Analog Control Variable Gain Amplifiers (VGAs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD600JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD600JNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD600JNZ have stock available?
Authorised distributors including RS and Analog Devices have stock available or on a lead time for AD600JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD600JNZ often in real-time on the comparison pages.
What if I can't find stock of AD600JNZ?
You can fill out our help required form which you can use to request a quote for AD600JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.