AD594CQ Analog Temperature Sensors by Analog Devices

Status: Production
Series: AD594
RoHS: Not Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD594/AD595 is a complete instrumentation amplifier and thermocouple cold junction compensator on a monolithic chip. It combines an ice point reference with a precalibrated amplifier to produce a high level (10 mV/°C) output directly from a thermocouple signal. Pin-strapping options allow it to be used as a linear amplifier-compensator or as a switched output setpoint controller using either fixed or remote setpoint control. It can be used to amplify its compensation voltage directly, thereby converting it to a stand-alone Celsius transducer with a low impedance voltage output.The AD594/AD595 includes a thermocouple failure alarm that indicates if one or both thermocouple leads become open. The alarm output has a flexible format which includes TTL drive capability.The AD594/AD595 can be powered from a single ended supply (including +5 V) and by including a negative supply, temperatures below 0°C can be measured. To minimize self-heating, an unloaded AD594/AD595 will typically operate with a total supply current 160 µA, but is also capable of delivering in excess of ±5 mA to a load.The AD594 is precalibrated by laser wafer trimming to match the characteristic of type J (iron-constantan) thermocouples and the AD595 is laser trimmed for type K (chromel-alumel) inputs. The temperature transducer voltages and gain control resistors are available at the package pins so that the circuit can be recalibrated for the thermocouple types by the addition of two or three resistors. These terminals also allow more precise calibration for both thermocouple and thermometer

No distributors results available

Features

Pretrimmed for Type J (AD594) or Type K (AD595) Thermocouples
Can Be Used with Type T Thermocouple Inputs
Low Impedance Voltage Output: 10 mV/°C
Built-In Ice Point Compensation
Wide Power Supply Range: +5 V to ±15 V
Low Power: <1 mW typical
Thermocouple Failure Alarm
Laser Wafer Trimmed to 1°C Calibration Accuracy
Setpoint Mode Operation
Self-Contained Celsius Thermometer Operation
High Impedance Differential Input
Side-Brazed DIP or Low Cost Cerdip


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD594CQ?

Additional datasheets, footprints and schematics for AD594CQ are listed on our Part Details page. You can also find images and similar parts to AD594CQ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD594CQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD594CQ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD594CQ fall under?

The AD594CQ is listed under Analog Temperature Sensors.

Can I view similar or alternative parts?

You can view similar parts to AD594CQ when available in the Analog Temperature Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD594CQ you can contact the distributor directly for product support, shipping queries etc.

Is the AD594CQ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AD594CQ have stock available?

There is no stock from authorised distributors for AD594CQ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD594CQ often in real-time on the comparison pages.

What if I can't find stock of AD594CQ?

You can fill out our help required form which you can use to request a quote for AD594CQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay