Status: | Production |
---|---|
Series: | AD594 |
RoHS: | Compliant |
Pretrimmed for Type J (AD594) or Type K (AD595) Thermocouples |
Can Be Used with Type T Thermocouple Inputs |
Low Impedance Voltage Output: 10 mV/°C |
Built-In Ice Point Compensation |
Wide Power Supply Range: +5 V to ±15 V |
Low Power: <1 mW typical |
Thermocouple Failure Alarm |
Laser Wafer Trimmed to 1°C Calibration Accuracy |
Setpoint Mode Operation |
Self-Contained Celsius Thermometer Operation |
High Impedance Differential Input |
Side-Brazed DIP or Low Cost Cerdip |
THERMOCOUPLER AMPLIFIER | Analog Devices |
Thermocouple Amplifier, 15Khz, Dip-14 | Newark Electronics |
THERMOCOUPLE AMPLIFIER, 15KHZ, DIP-14 | element14 |
Where can I find additional details, specifications and documents for a AD594ADZ?
Additional datasheets, footprints and schematics for AD594ADZ are listed on our Part Details page. You can also find images and similar parts to AD594ADZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD594ADZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD594ADZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD594ADZ fall under?
The AD594ADZ is listed under Analog Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to AD594ADZ when available in the Analog Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD594ADZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD594ADZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD594ADZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD594ADZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD594ADZ often in real-time on the comparison pages.
What if I can't find stock of AD594ADZ?
You can fill out our help required form which you can use to request a quote for AD594ADZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.