Status: | Production |
---|---|
Series: | AD592 |
RoHS: | Compliant |
Prices starting from US$5.83
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Analog Devices | US$6.31 |
371,581
|
Buy Now | |
Newark Electronics | US$6.99 |
571
|
Buy Now | |
element14 | US$6.71 |
521
|
Buy Now | |
Farnell | US$6.46 |
521
|
Buy Now | |
Transfer Multisort Elektronik | US$6.08 |
305
|
Buy Now | |
Micros | US$6.25 |
25
|
Buy Now | |
Chip One Stop | US$7.70 |
12
|
Buy Now | |
Richardson RFPD | US$5.83 |
-
|
Buy Now |
High Precalibrated Accuracy: 0.5°C max @ +25°C |
Excellent Linearity: 0.15°C max |
(0°C to +70°C) |
Wide Operating Temperature Range: −25°C to +105°C |
Single Supply Operation: |
+4 V to +30 V |
Excellent Repeatability and Stability |
High Level Output: 1 µA/K |
Two Terminal Monolithic IC: Temperature In/Current Out |
Minimal Self-Heating Errors |
IC, TEMP SENSOR | Analog Devices |
Temperature Sensor, -25 To 105Deg C | Newark Electronics |
TEMPERATURE SENSOR, -25 TO 105DEG C | element14 |
IC: temperature sensor | Transfer Multisort Elektronik |
Temperature Transducer, Current Out, Accuracy 0.5°C max, 4÷30V, -25÷105°C | Micros |
TEMPERATURE SENSORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD592ANZ?
Additional datasheets, footprints and schematics for AD592ANZ are listed on our Part Details page. You can also find images and similar parts to AD592ANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD592ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD592ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD592ANZ fall under?
The AD592ANZ is listed under Analog Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to AD592ANZ when available in the Analog Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD592ANZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD592ANZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD592ANZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for AD592ANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD592ANZ often in real-time on the comparison pages.
What if I can't find stock of AD592ANZ?
You can fill out our help required form which you can use to request a quote for AD592ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.