Status: | Production |
---|---|
Series: | AD590 |
RoHS: | Compliant |
Prices starting from US$8.01
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$14.19
|
545
in stock
|
Buy Now | |
element14
from US$13.65
|
545
in stock
|
Buy Now | |
Farnell
from US$12.69
|
545
in stock
|
Buy Now | |
Analog Devices
from US$8.01
|
339
in stock
|
Buy Now | |
Chip One Stop
from US$12.70
|
37
in stock
|
Buy Now | |
Richardson RFPD
from US$12.25
|
21
in stock
|
Buy Now |
Linear current output: 1 µA/K |
Wide temperature range: -55°C to +150°C |
Probe compatible ceramic sensor package |
2-terminal device: voltage in/current out |
Laser trimmed to ±0.5°C calibration accuracy (AD590M) |
Excellent linearity: ±0.3°C over full range (AD590M) |
Wide power supply range: 4 V to 30 V |
Sensor isolation from case |
Available in 2-lead FLATPACK, 4-lead LFCSP, 3-pin TO-52, 8-lead SOIC, and die form |
Temp Transducer, 150Deg C, Nsoic-8 | Newark Electronics |
TEMP TRANSDUCER, 150DEG C, NSOIC-8 | element14 |
TEMPERATURE TRANSDUCER IC | Analog Devices |
TEMPERATURE SENSORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD590KRZ?
Additional datasheets, footprints and schematics for AD590KRZ are listed on our Part Details page. You can also find images and similar parts to AD590KRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD590KRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD590KRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD590KRZ fall under?
The AD590KRZ is listed under Analog Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to AD590KRZ when available in the Analog Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD590KRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD590KRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD590KRZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD590KRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD590KRZ often in real-time on the comparison pages.
What if I can't find stock of AD590KRZ?
You can fill out our help required form which you can use to request a quote for AD590KRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.