Status: | Production |
---|---|
Series: | AD589 |
RoHS: | Compliant |
No distributors results available
Superior Replacement for Other 1.2 V References |
Wide Operating Range: 50 µA to 5 mA |
Low Power: 60 µW Total PD at 50 µA |
Low Temperature Coefficient: |
10 ppm/°C Max, 0°C to 70/°C (AD589M) |
2-Terminal Zener Operation |
Low Output Impedance: 0.6 Ω |
No Frequency Compensation Required |
Low Cost |
MIL-STD-883 Compliant Versions Available |
Where can I find additional details, specifications and documents for a AD589KH?
Additional datasheets, footprints and schematics for AD589KH are listed on our Part Details page. You can also find images and similar parts to AD589KH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD589KH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD589KH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD589KH fall under?
The AD589KH is listed under Shunt Voltage References.
Can I view similar or alternative parts?
You can view similar parts to AD589KH when available in the Shunt Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD589KH you can contact the distributor directly for product support, shipping queries etc.
Is the AD589KH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD589KH have stock available?
There is no stock from authorised distributors for AD589KH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD589KH often in real-time on the comparison pages.
What if I can't find stock of AD589KH?
You can fill out our help required form which you can use to request a quote for AD589KH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.