Status: | Production |
---|---|
Series: | AD589 |
RoHS: | Compliant |
Prices starting from US$1.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.35
|
187
in stock
|
Buy Now | |
Newark Electronics
from US$4.54
|
399
in stock
|
Buy Now | |
element14
from US$3.30
|
399
in stock
|
Buy Now | |
Farnell
from US$3.21
|
399
in stock
|
Buy Now | |
Analog Devices
from US$1.79
|
113
in stock
|
Buy Now | |
Chip One Stop
from US$3.52
|
70
in stock
|
Buy Now | |
CoreStaff
from US$2.12
|
8
in stock
|
Buy Now |
Superior Replacement for Other 1.2 V References |
Wide Operating Range: 50 µA to 5 mA |
Low Power: 60 µW Total PD at 50 µA |
Low Temperature Coefficient: |
10 ppm/°C Max, 0°C to 70/°C (AD589M) |
2-Terminal Zener Operation |
Low Output Impedance: 0.6 Ω |
No Frequency Compensation Required |
Low Cost |
MIL-STD-883 Compliant Versions Available |
Volt Ref, Soic-8, 1.235V, 0 To 70Deg C | Newark Electronics |
VOLT REF, SOIC-8, 1.235V, 0 TO 70DEG C | element14 |
Two-Terminal IC 1.2 V Ref, AD589JRZ | RS |
IC - 1.2V REFERENCE IC | Analog Devices |
Where can I find additional details, specifications and documents for a AD589JRZ?
Additional datasheets, footprints and schematics for AD589JRZ are listed on our Part Details page. You can also find images and similar parts to AD589JRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD589JRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD589JRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD589JRZ fall under?
The AD589JRZ is listed under Shunt Voltage References.
Can I view similar or alternative parts?
You can view similar parts to AD589JRZ when available in the Shunt Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD589JRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD589JRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD589JRZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Analog Devices have stock available or on a lead time for AD589JRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD589JRZ often in real-time on the comparison pages.
What if I can't find stock of AD589JRZ?
You can fill out our help required form which you can use to request a quote for AD589JRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.