AD589JH Shunt Voltage References by Analog Devices

Status: Production
Series: AD589
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$15.78


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$16.99
1,015
Buy Now
Logo for Chip One Stop Chip One Stop US$18.00
93
Buy Now
Logo for Newark Electronics Newark Electronics US$16.78
5
Buy Now
Logo for element14 element14 US$16.34
5
Buy Now
Logo for Farnell Farnell US$15.78
5
Buy Now
View Full Pricing & Stock Comparison

Features

Superior Replacement for Other 1.2 V References
Wide Operating Range: 50 µA to 5 mA
Low Power: 60 µW Total PD at 50 µA
Low Temperature Coefficient:
10 ppm/°C Max, 0°C to 70/°C (AD589M)
2-Terminal Zener Operation
Low Output Impedance: 0.6 Ω
No Frequency Compensation Required
Low Cost
MIL-STD-883 Compliant Versions Available

Alternative Descriptions

C - 1.2V REFERENCE IC | Analog Devices
TO52-2 voltage reference,AD589JH 1.235V | RS
Volt Ref, To-51-2, 1.235V, 0 To 70Deg C | Newark Electronics
VOLT REF, TO-51-2, 1.235V, 0 TO 70DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD589JH?

Additional datasheets, footprints and schematics for AD589JH are listed on our Part Details page. You can also find images and similar parts to AD589JH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD589JH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD589JH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD589JH fall under?

The AD589JH is listed under Shunt Voltage References.

Can I view similar or alternative parts?

You can view similar parts to AD589JH when available in the Shunt Voltage References range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD589JH you can contact the distributor directly for product support, shipping queries etc.

Is the AD589JH RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD589JH have stock available?

Authorised distributors including Analog Devices, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for AD589JH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD589JH often in real-time on the comparison pages.

What if I can't find stock of AD589JH?

You can fill out our help required form which you can use to request a quote for AD589JH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay