Status: | Contact ADI |
---|---|
Series: | AD587 |
RoHS: | Not Compliant |
Prices starting from US$29.32
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$29.32
|
240
in stock
|
Buy Now |
Laser trimmed to high accuracy |
10.000 V ± 5 mV (U grade) |
Trimmed temperature coefficient |
5 ppm/°C maximum (U grade) |
Noise-reduction capability |
Low quiescent current: 4 mA maximum |
Output trim capability |
MIL-STD-883-compliant versions available |
IC - HI PREC. 10V REF. IC | Analog Devices |
Where can I find additional details, specifications and documents for a AD587UQ?
Additional datasheets, footprints and schematics for AD587UQ are listed on our Part Details page. You can also find images and similar parts to AD587UQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD587UQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD587UQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD587UQ fall under?
The AD587UQ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to AD587UQ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD587UQ you can contact the distributor directly for product support, shipping queries etc.
Is the AD587UQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD587UQ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD587UQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD587UQ often in real-time on the comparison pages.
What if I can't find stock of AD587UQ?
You can fill out our help required form which you can use to request a quote for AD587UQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.