AD587JRZ Series Voltage References by Analog Devices

Status: Production
Series: AD587
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD587 represents a major advance in state-of-the-art monolithic voltage references. Using a proprietary ion-implanted buried Zener diode and laser wafer trimming of high stability thin-film resistors, the AD587 provides outstanding performance at low cost.The AD587 offers much higher performance than most other 10 V references. Because the AD587 uses an industry-standard pinout, many systems can be upgraded instantly with the AD587.The buried Zener approach to reference design provides lower noise and drift than band gap voltage references. The AD587 offers a noise-reduction pin that can be used to further reduce the noise level generated by the buried Zener.The AD587 is recommended for use as a reference for 8-bit, 10-bit, 12-bit, 14-bit, or 16-bit DACs that require an external precision reference. The device is also ideal for successive approximation or integrating ADCs with up to 14 bits of accuracy. In general, it offers better performance than standard on-chip references.The AD587J and AD587K are specified for operation from 0°C to 70°C, and the AD587U is specified for operation from −55°C to +125°C. The AD587JQ and AD587UQ models are available in 8-lead CERDIP. Other models are available in an 8-lead SOIC package for surface-mount

Where to Buy

Prices starting from US$4.43

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.43
15,709
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.55
165
in stock
Buy Now
Logo for element14
element14
from US$6.84
107
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.49
107
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$7.13
34
in stock
Buy Now

Features

Laser trimmed to high accuracy
10.000 V ± 5 mV (U grade)
Trimmed temperature coefficient
5 ppm/°C maximum (U grade)
Noise-reduction capability
Low quiescent current: 4 mA maximum
Output trim capability
MIL-STD-883-compliant versions available

Alternative Descriptions

IC - HI PREC. 10V REF. IC | Analog Devices
Volt Ref, Nsoic-8, 0 To 70Deg C | Newark Electronics
VOLT REF, NSOIC-8, 0 TO 70DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD587JRZ?

Additional datasheets, footprints and schematics for AD587JRZ are listed on our Part Details page. You can also find images and similar parts to AD587JRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD587JRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD587JRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD587JRZ fall under?

The AD587JRZ is listed under Series Voltage References.

Can I view similar or alternative parts?

You can view similar parts to AD587JRZ when available in the Series Voltage References range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD587JRZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD587JRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD587JRZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD587JRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD587JRZ often in real-time on the comparison pages.

What if I can't find stock of AD587JRZ?

You can fill out our help required form which you can use to request a quote for AD587JRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay