Status: | Production |
---|---|
Series: | AD587 |
RoHS: | Compliant |
Prices starting from US$7.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.68
|
No stock
|
Buy Now | |
Newark Electronics
from US$11.67
|
1,029
in stock
|
Buy Now | |
element14
from US$12.37
|
898
in stock
|
Buy Now | |
Analog Devices
from US$7.61
|
306
in stock
|
Buy Now | |
Schukat Electronic
from US$12.69
|
49
in stock
|
Buy Now | |
Chip One Stop
from US$12.30
|
9
in stock
|
Buy Now |
Laser trimmed to high accuracy |
10.000 V ± 5 mV (U grade) |
Trimmed temperature coefficient |
5 ppm/°C maximum (U grade) |
Noise-reduction capability |
Low quiescent current: 4 mA maximum |
Output trim capability |
MIL-STD-883-compliant versions available |
Volt Ref, Dip-8, 0 To 70Deg C | Newark Electronics |
VOLT REF, DIP-8, 0 TO 70DEG C | element14 |
IC - HI PREC. 10V REF. IC | Analog Devices |
U-Ref Precis. 10V +-5mV DIP8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a AD587JNZ?
Additional datasheets, footprints and schematics for AD587JNZ are listed on our Part Details page. You can also find images and similar parts to AD587JNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD587JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD587JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD587JNZ fall under?
The AD587JNZ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to AD587JNZ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD587JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD587JNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD587JNZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Schukat Electronic have stock available or on a lead time for AD587JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD587JNZ often in real-time on the comparison pages.
What if I can't find stock of AD587JNZ?
You can fill out our help required form which you can use to request a quote for AD587JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.