AD586BRZ

Electronic & Electrical Components

> Semiconductors - ICs

> Power Management

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD586BRZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD586BRZ
Series Information for AD586BRZ - Analog Devices

Features

  • feature
    Laser trimmed to high accuracy 5.000 V u00b12.0 mV (M grade) Trimmed temperature coefficient 2 ppm/u00b0C max, 0u00b0C to 70u00b0C (M grade) 5 ppm/u00b0C max, u221240u00b0C to +85u00b0C (B and L grades) 10 ppm/u00b0C max, u221255u00b0C to +125u00b0C (T grade) Low noise, 100 nV/u221aHz Noise reduction capability Output trim capability MIL-STD-883-compliant versions available Industrial temperature range SOICs available Output capable of sourcing or sinking 10 mA

Description

VOLTAGE REF SERIES 5V NSOIC-8

The AD586 represents a major advance in state-of-the-art monolithic voltage references. Using a proprietary ion-implanted buried Zener diode and laser wafer trimming of high stability thin-film resistors, the AD586 provides outstanding perform- ance at low cost. The AD586 offers much higher performance than most other 5 V references. Because the AD586 uses an industry-standard pinout, many systems can be upgraded instantly with the AD586. The buried Zener approach to reference design provides lower noise and drift than band gap voltage references. The AD586 offers a noise reduction pin that can be used to further reduce the noise level generated by the buried Zener. The AD586 is recommended for use as a reference for 8-, 10-, 12-, 14-, or 16-bit DACs that require an external precision reference. The device is also ideal for successive approximation or integrating ADCs with up to 14 bits of accuracy and, in general, can offer better performance than the standard on-chip references. The AD586J,AD586K,AD586L, and AD586M are specified for operation from 0°C to 70°C; the AD586A and AD586B are specified for −40°C to +85°C operation; and the AD586S and AD586T are specified for −55°C to +125°C operation. The AD586J, AD586K, AD586L, and AD586M are available in an 8-lead PDIP; the AD586J,AD586K,AD586L,AD586A, and AD586B are available in an 8-lead SOIC package; and the AD586J,AD586K, AD586L, AD586S, and AD586T are available in an 8-lead CERDIP package.

Specifications

Voltage Reference Type:
Series - Fixed
Product Range:
AD586 Series
Reference Voltage:
5V
Initial Accuracy:
2.5mV
Temperature Coefficient:
± 5ppm/°C
Voltage Reference Case Style:
NSOIC
No. of Pins:
8Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
Input Voltage:
10.8V to 36V
Input Voltage Max:
36V
Input Voltage Min:
10.8V
Operating Temperature Range:
-40°C to +85°C
Reference Voltage Tolerance:
2.5mV
Reference Volts:
5V
Topology:
Series

Alternate Descriptions

RS Components
V-Ref Precision 5V 10mA 8-Pin SOIC
Newark Electronics
Voltage Reference, High Precision, Series - Fixed, AD586 Series, 5V, NSOIC-8 RoHS Compliant: Yes
Conrad
Integrated circuits from leading manufacturers. Please read our extensive documentation which is free to download.
RS Components UK
V-Ref Precision 5V 10mA 8-Pin SOIC
RS Components DE
Spannungsreferenz AD586BRZ, Fest 36 V max. 10mA SOIC 8-Pin ±0.05 % Nennspannung : 5V Montage-Typ : SMD Topologie : Serie Ausgangsspannung min. : 4,998 V Ausgangsspannung max. : 5,003 V Line-Regulation : 100 μV/V Load-Regulation : 400 μV/mA Abmessungen : 5 x 4 x 1.5mm, Analog Devices
RS Components HK
V-Ref Precision 5V 10mA 8-Pin SOIC
RS Components JP
V-Ref Precision 5V 10mA 8-Pin SOIC
RS Components FR
Référence de tension 5V 10mA SOIC8
RS Components CN
V-Ref Precision 5V 10mA 8-Pin SOIC
RS Components ES
V-Ref Precision 5V 10mA 8-Pin SOIC
RS Components NL
V-Ref Precision 5V 10mA 8-Pin SOIC
RS Components NO
V-Ref Precision 5V 10mA 8-Pin SOIC
RS Components US
V-Ref Precision 5V 10mA 8-Pin SOIC
RS Components SG
V-Ref Precision 5V 10mA 8-Pin SOIC
RS Components TW
V-Ref Precision 5V 10mA 8-Pin SOIC