Status: | Production |
---|---|
Series: | AD584 |
RoHS: | Compliant |
Prices starting from US$9.36
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$9.69
|
229
in stock
|
Buy Now | |
Chip One Stop
from US$9.36
|
144
in stock
|
Buy Now | |
Newark Electronics
from US$10.98
|
58
in stock
|
Buy Now | |
element14
from US$11.14
|
58
in stock
|
Buy Now | |
Farnell
from US$10.38
|
58
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.04
|
11
in stock
|
Buy Now |
Four Programmable Output Voltages: 10.000 V, 7.500 V, 5.000 V, 2.500 V |
Laser Trimmed to High Accuracies |
No External Components Required |
Trimmed Temperature Coefficient: |
15 ppm/°C Max, 0°C to 70°C (AD584K) |
15 ppm/°C Max, -55°C to +125°C (AD584T) |
Zero Output Strobe Terminal Provided |
Two Terminal Negative Reference |
Capability (5 V and above) |
Output Sources or Sinks Current |
Low Quiescent Current: 1.0 mA Max |
10 mA Current Output Capability |
MIL-STD-883 Compliant Versions Available |
IC - PROGRAMMABLE V REF. | Analog Devices |
Volt Ref, Dip-8, 0 To 70Deg C | Newark Electronics |
VOLT REF, DIP-8, 0 TO 70DEG C | element14 |
IC: voltage reference source | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a AD584JNZ?
Additional datasheets, footprints and schematics for AD584JNZ are listed on our Part Details page. You can also find images and similar parts to AD584JNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD584JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD584JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD584JNZ fall under?
The AD584JNZ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to AD584JNZ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD584JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD584JNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD584JNZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD584JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD584JNZ often in real-time on the comparison pages.
What if I can't find stock of AD584JNZ?
You can fill out our help required form which you can use to request a quote for AD584JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.