AD584JH Series Voltage References by Analog Devices

Status: Contact ADI
Series: AD584
RoHS: Not Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.84

Distributor Stock
Logo for RS
RS
from US$14.84
No stock
Buy Now

Features

Four Programmable Output Voltages: 10.000 V, 7.500 V, 5.000 V, 2.500 V
Laser Trimmed to High Accuracies
No External Components Required
Trimmed Temperature Coefficient:
15 ppm/°C Max, 0°C to 70°C (AD584K)
15 ppm/°C Max, -55°C to +125°C (AD584T)
Zero Output Strobe Terminal Provided
Two Terminal Negative Reference 
Capability (5 V and above)
Output Sources or Sinks Current
Low Quiescent Current: 1.0 mA Max
10 mA Current Output Capability
MIL-STD-883 Compliant Versions Available

Alternative Descriptions

Voltage Reference 10V,7.5V,5V,2.5V TO-99 | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD584JH?

Additional datasheets, footprints and schematics for AD584JH are listed on our Part Details page. You can also find images and similar parts to AD584JH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD584JH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD584JH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD584JH fall under?

The AD584JH is listed under Series Voltage References.

Can I view similar or alternative parts?

You can view similar parts to AD584JH when available in the Series Voltage References range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD584JH you can contact the distributor directly for product support, shipping queries etc.

Is the AD584JH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AD584JH have stock available?

Authorised distributors including RS have stock available or on a lead time for AD584JH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD584JH often in real-time on the comparison pages.

What if I can't find stock of AD584JH?

You can fill out our help required form which you can use to request a quote for AD584JH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay