AD581TH Series Voltage References by Analog Devices

Status: Production
Series: AD581
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$34.03

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$34.03
133
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Features

Laser trimmed to high accuracy 10.000 V ±5 mV (L and U models)
Trimmed temperature coefficient
5 ppm/°C maximum, 0°C to 70°C (L model)
10 ppm/°C maximum, −55°C to +125°C (U model)
Excellent long-term stability 25 ppm/1000 hrs (noncumulative)
−10 V reference capability
Low quiescent current: 1.0 mA maximum
10 mA current output capability
3-pin TO-5 package
MIL-STD-883 compliant versions available

Alternative Descriptions

IC - 10 V REFERENCE IC | Analog Devices
VOLTAGE REFERENCE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD581TH?

Additional datasheets, footprints and schematics for AD581TH are listed on our Part Details page. You can also find images and similar parts to AD581TH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD581TH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD581TH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD581TH fall under?

The AD581TH is listed under Series Voltage References.

Can I view similar or alternative parts?

You can view similar parts to AD581TH when available in the Series Voltage References range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD581TH you can contact the distributor directly for product support, shipping queries etc.

Is the AD581TH RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD581TH have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD581TH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD581TH often in real-time on the comparison pages.

What if I can't find stock of AD581TH?

You can fill out our help required form which you can use to request a quote for AD581TH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay