AD580SH Series Voltage References by Analog Devices

Status: Production
Series: AD580
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD580 is a three-terminal, low cost, temperature compensated, bandgap voltage reference which provides a fixed 2.5 V output for inputs between 4.5 V and 30 V. A unique combination of advanced circuit design and laser-wafer trimmed thin-film resistors provide the AD580 with an initial tolerance of ±0.4%, a temperature stability of better than 10 ppm/°C and long-term stability of better than 250µV. In addition, the low quiescent current drain of 1.5 mA max offers a clear advantage over classical Zener techniques.The AD580 is recommended as a stable reference for all 8-, 10- and 12-bit D-to-A converters that require an external reference. In addition, the wide input range of the AD580 allows operation with 5 volt logic supplies making the AD580 ideal for digital panel meter

Where to Buy

Prices starting from US$21.75

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$21.75
155
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Features

Laser Trimmed to High Accuracy: 2.500 V ± 0.4%
3-Terminal Device: Voltage In/Voltage Out
Excellent Temperature Stability: 10 ppm/°C (AD580M, U)
Low Quiescent Current: 1.5 mA max
Excellent Long-Term Stability: 250 µV (25 µV/Month)
Small, Hermetic IC Package: TO-52 Can
MIL-STD-883 Compliant Versions Available

Alternative Descriptions

IC - 2.5V REFERENCE IC | Analog Devices
VOLTAGE REFERENCE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD580SH?

Additional datasheets, footprints and schematics for AD580SH are listed on our Part Details page. You can also find images and similar parts to AD580SH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD580SH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD580SH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD580SH fall under?

The AD580SH is listed under Series Voltage References.

Can I view similar or alternative parts?

You can view similar parts to AD580SH when available in the Series Voltage References range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD580SH you can contact the distributor directly for product support, shipping queries etc.

Is the AD580SH RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD580SH have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD580SH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD580SH often in real-time on the comparison pages.

What if I can't find stock of AD580SH?

You can fill out our help required form which you can use to request a quote for AD580SH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay