Status: | Production |
---|---|
Series: | AD5781 |
RoHS: | Compliant |
Single 18-bit DAC, ± 0.5 LSB INL |
7.5nV/√Hz Noise Spectral Density |
0.05 LSB Long Term Linearity Stability |
< 0.05-ppm/°C Temperature Drift |
1μs Settling Time |
1.4 nV-sec glitch impulse |
Operating temperature range: −40°C to 125°C |
20-Lead TSSOP Package |
Wide Power Supply range up to ±16.5V |
35 MHz Schmitt triggered Digital Interface |
1.8 V compatible digital interfaceAD5781-EP supports defense and aerospace applications (AQEC standard) |
Download the AD5781-EP Data Sheet (pdf) |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/12661 DSCC Drawing Number |
18bit, 4LSB, Unbuffered Ref | Analog Devices |
Da Converter, 18Bit, Tssop | Newark Electronics |
DA CONVERTER, 18BIT, TSSOP | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5781ARUZ?
Additional datasheets, footprints and schematics for AD5781ARUZ are listed on our Part Details page. You can also find images and similar parts to AD5781ARUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5781ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5781ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5781ARUZ fall under?
The AD5781ARUZ is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5781ARUZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5781ARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5781ARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5781ARUZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD5781ARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5781ARUZ often in real-time on the comparison pages.
What if I can't find stock of AD5781ARUZ?
You can fill out our help required form which you can use to request a quote for AD5781ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.