Status: | Production |
---|---|
Series: | AD5780 |
RoHS: | Compliant |
True 18-bit voltage output DAC, ±1 LSB INL |
8 nV/√Hz output noise spectral density |
0.025 LSB long-term linearity error stability |
±0.018 ppm/°C gain error temperature coefficient |
2.5 µs output voltage settling time |
3.5 nV-sec midscale glitch impulse |
Integrated precision reference buffers |
Operating temperature range: −40°C to +125°C |
4 mm × 5 mm LFCSP package |
Wide power supply range of up to ±16.5 V |
35 MHz Schmitt triggered digital interface |
1.8 V-compatible digital interface |
Da Converter, 18Bit, Lfcsp-Ep | Newark Electronics |
DA CONVERTER, 18BIT, LFCSP-EP | element14 |
CONVERTER - DAC | Richardson RFPD |
18bit, 1LSB, buffered Ref | Analog Devices |
Where can I find additional details, specifications and documents for a AD5780BCPZ?
Additional datasheets, footprints and schematics for AD5780BCPZ are listed on our Part Details page. You can also find images and similar parts to AD5780BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5780BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5780BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5780BCPZ fall under?
The AD5780BCPZ is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5780BCPZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5780BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5780BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5780BCPZ have stock available?
Authorised distributors including Newark Electronics, element14, Richardson RFPD, Analog Devices and Farnell have stock available or on a lead time for AD5780BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5780BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD5780BCPZ?
You can fill out our help required form which you can use to request a quote for AD5780BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.