Status: | Production |
---|---|
Series: | AD5767 |
RoHS: | Compliant |
Complete 16-channel, 12-bit DACs |
8 software-programmable output ranges: −20 V to 0 V, −16 V to 0 V, −10 V to 0 V, −10 V to +6 V, −12 V to +14 V, −16 V to +10 V, ±5 V and ±10 V |
Integrated DAC output buffers with ±20 mA output current capability |
4 mm × 4 mm WLCSP package and 40-lead LFCSP package |
Integrated reference buffers |
2 dither signal input pins |
Channel monitoring multiplexer |
1.8 V logic compatibility |
Temperature range: −40°C to +105°C |
16 channel 12 bit BIPOLAR DAC | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
16 CHANNEL 12 BIT BIPOLAR DAC | Farnell |
Where can I find additional details, specifications and documents for a AD5767BCPZ-RL7?
Additional datasheets, footprints and schematics for AD5767BCPZ-RL7 are listed on our Part Details page. You can also find images and similar parts to AD5767BCPZ-RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5767BCPZ-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5767BCPZ-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5767BCPZ-RL7 fall under?
The AD5767BCPZ-RL7 is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5767BCPZ-RL7 when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5767BCPZ-RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5767BCPZ-RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5767BCPZ-RL7 have stock available?
Authorised distributors including Analog Devices, element14, Richardson RFPD and Farnell have stock available or on a lead time for AD5767BCPZ-RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5767BCPZ-RL7 often in real-time on the comparison pages.
What if I can't find stock of AD5767BCPZ-RL7?
You can fill out our help required form which you can use to request a quote for AD5767BCPZ-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.