Status: | Production |
---|---|
Series: | AD5762R |
RoHS: | Compliant |
Prices starting from US$20.51
Complete dual, 16-bit, digital-to-analog converter (DAC) |
Programmable output range: ±10 V, ±10.2564 V, or ±10.5263 V |
±1 LSB maximum INL error, ±1 LSB maximum DNL error |
Low noise: 60 nV/√Hz |
Settling time: 10 µs maximum |
Integrated reference buffers |
Internal reference: 10 ppm/°C maximum |
On-chip die temperature sensor |
Output control during power-up/brownout |
Programmable short-circuit protection |
Simultaneous updating via LDAC |
Asynchronous CLR to zero code |
Digital offset and gain adjust |
Logic output control pins |
DSP-/microcontroller-compatible serial interface |
Temperature range: −40°C to +85°C |
Industrial complementary metal-oxide semiconductor (iCMOS) process technology |
Da Converter, 16Bit, Tqfp | Newark Electronics |
DA CONVERTER, 16BIT, TQFP | element14 |
16Bit +/-15v Dual + REF 1LSB | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5762RCSUZ?
Additional datasheets, footprints and schematics for AD5762RCSUZ are listed on our Part Details page. You can also find images and similar parts to AD5762RCSUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5762RCSUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5762RCSUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5762RCSUZ fall under?
The AD5762RCSUZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5762RCSUZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5762RCSUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5762RCSUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5762RCSUZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD5762RCSUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5762RCSUZ often in real-time on the comparison pages.
What if I can't find stock of AD5762RCSUZ?
You can fill out our help required form which you can use to request a quote for AD5762RCSUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.