AD574AJDZ Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD574A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$60.19

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$60.19
16
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$126.65
6
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$84.20
3
in stock
Buy Now
Logo for element14
element14
from US$84.93
3
in stock
Buy Now
Logo for Farnell
Farnell
from US$80.63
3
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$78.71
-
Buy Now

Features

Complete 12-Bit A/D Converter with Reference and Clock
8- and 16-Bit Microprocessor Bus Interface
Guaranteed Linearity Over Temperature
0°C to +70°C – AD574AJ, K, L
–55°C to +125°C – AD574AS, T, U
No Missing Codes Over Temperature
35 µs Maximum Conversion Time
Buried Zener Reference for Long-Term Stability and Low Gain T.C. 10 ppm/°C max AD574AL 12.5 ppm/°C max AD574AU
Ceramic DIP, Plastic DIP or PLCC Package
Available in Higher Speed, Pinout-Compatible Versions (15 µs AD674B, 80 µs AD774B; 10 µs (with SHA) AD1674)
Available in Versions Compliant with MIL-STD-883 and JAN QPL

Alternative Descriptions

IC, MONO 12-BIT A/D CONV | Analog Devices
Adc, 12Bit, Dip-28, 0 To 70Deg C | Newark Electronics
ADC, 12BIT, DIP-28, 0 TO 70DEG C | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD574AJDZ?

Additional datasheets, footprints and schematics for AD574AJDZ are listed on our Part Details page. You can also find images and similar parts to AD574AJDZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD574AJDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD574AJDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD574AJDZ fall under?

The AD574AJDZ is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD574AJDZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD574AJDZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD574AJDZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD574AJDZ have stock available?

Authorised distributors including Analog Devices, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD574AJDZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD574AJDZ often in real-time on the comparison pages.

What if I can't find stock of AD574AJDZ?

You can fill out our help required form which you can use to request a quote for AD574AJDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay