AD5734RBREZ

Semiconductors - ICs

> Data & Signal Conversion

> Digital-to-Analog Converters - DAC

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD5734RBREZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD5734RBREZ
Series Information for AD5734RBREZ - Analog Devices

Features

  • feature
    Complete, quad, 12-/14-/16-bit DACs Operates from single/dual supplies Software programmable output range +5 V, +10 V, +10.8 V, u00b15 V, u00b110 V, u00b110.8 V INL error: u00b116 LSB maximum, DNL error: u00b11 LSB maximum Total unadjusted error (TUE): 0.1% FSR maximum Settling time: 10 u00b5s typical Integrated reference: u00b15 ppm/u00b0C maximum Integrated reference buffers Output control during power-up/brownout Simultaneous updating via LDAC Asynchronous CLR to zero scale/midscale DSP/microcontroller-compatible serial interface 24-lead TSSOP Operating temperature range: u221240u00b0C to +85u00b0C iCMOSu00ae process technology

Description

IC DAC QUAD 14BIT 24ETSSOP

The AD5724R/AD5734R/AD5754R are quad, 12-/14-/16-bit serial input, voltage output, digital-to-analog converters (DACs). They operate from single supply voltages of +4.5 V up to +16.5 V or dual supply voltages from ±4.5 V up to ±16.5 V. Nominal full-scale output range is software selectable from +5 V, +10 V, +10.8 V, ±5 V, ±10 V, or ±10.8 V. Integrated output amplifiers, reference buffers, and proprietary power-up/power-down control circuitry are also provided. The devices offer guaranteed monotonicity, integral nonlinearity (INL) of ±16 LSB maximum, low noise, 10 µs typical settling time, and an on-chip +2.5 V reference. The AD5724R/AD5734R/AD5754R use a serial interface that operates at clock rates up to 30 MHz and are compatible with DSP and microcontroller interface standards. Double buffering allows the simultaneous updating of all DACs. The input coding is user-selectable twos complement or offset binary for a bipolar output (depending on the state of Pin BIN/2sCOMP) and straight binary for a unipolar output. The asynchronous clear function clears all DAC registers to a user-selectable zero-scale or mid- scale output. The devices are available in a 24-lead TSSOP and offer guaranteed specifications over the −40°C to +85°C industrial temperature range

Specifications

Resolution (Bits):
14bit
Sampling Rate:
1.1MSPS
Input Channel Type:
Serial
Supply Voltage Range:
4.5V to 16.5V
ADC / DAC Case Style:
TSSOP
No. of Pins:
24Pins
Data Interface:
Microwire QSPI SPI
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (07-Jul-2017)
IC Case Style:
TSSOP
No. of Outputs:
4Outputs
Operating Temperature Range:
-40°C to +85°C
Sample Rate:
1.1MSPS
Settling Time:
10µs
Supply Current:
2.5mA
Supply Voltage Range - Analogue:
± 4.5V to ± 16.5V
Supply Voltage Range - Digital:
2.7V to 5.5V
Termination Type:
Surface Mount Device

Alternate Descriptions

RS Components
DAC 4-CH Resistor-String 14-Bit
Richardson RFPD
CONVERTER - DAC
RS Components UK
DAC 4-CH Resistor-String 14-Bit
RS Components DE
14 bit-Bit D/A-Wandler, AD5734RBREZ Quad-Kanal Seriell (SPI/QSPI/Microwire), TSSOP 24-Pin Montage-Typ : SMD Stromversorgungs-Typ : Dual, Single Versorgungsspannung einzeln typ. : 5 V, 9 V, 12 V, 15 V Referenzspannung : Extern, Intern Architektur : Widerstandsnetzwerk Rücksetzzeit max. : 12µs Ausgangspolarität : Bipolar, Unipolar Skalierungsfehler : 0.08%FSR Abmessungen : 7.8 x 4.4 x 1mm, Analog Devices
RS Components HK
DAC 4-CH Resistor-String 14-Bit
RS Components JP
半導体,信号変換,DAC
RS Components FR
DAC 4-CH Resistor-String 14-Bit
RS Components CN
DAC 4-CH Resistor-String 14-Bit
RS Components ES
DAC 4-CH Resistor-String 14-Bit
RS Components NL
DAC 4-CH Resistor-String 14-Bit
RS Components NO
DAC 4-CH Resistor-String 14-Bit
RS Components US
DAC 4-CH Resistor-String 14-Bit
RS Components SG
DAC 4-CH Resistor-String 14-Bit
RS Components TW
DAC 4-CH Resistor-String 14-Bit