Status: | Production |
---|---|
Series: | AD5724R |
RoHS: | Compliant |
Prices starting from US$10.85
Complete, quad, 12-/14-/16-bit DACs |
Operates from single/dual supplies |
Software programmable output range |
+5V, +10V, +10.8V, ±5 V, ±10 V, ±10.8 V |
INL error: ±16 LSB maximum, DNL error: ±1 LSB maximum |
Total unadjusted error (TUE): 0.1% FSR maximum |
Settling time: 10 µs typical |
Integrated reference: ±5 ppm/°C maximum |
Integrated reference buffers |
Output control during power-up/brownout |
Simultaneous updating via LDAC |
Asynchronous CLR to zero scale/midscale |
DSP/microcontroller-compatible serial interface |
24-lead TSSOP |
Operating temperature range: −40°C to +85°C |
iCMOS® process technology |
Quad 12Bit DAC 0.5 LSB INL + 1 | Analog Devices |
Dac, 12Bit, Tssop-Ep-24, -40 To 85Deg C | Newark Electronics |
DAC, 12BIT, TSSOP-EP-24, -40 TO 85DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5724RBREZ?
Additional datasheets, footprints and schematics for AD5724RBREZ are listed on our Part Details page. You can also find images and similar parts to AD5724RBREZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5724RBREZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5724RBREZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5724RBREZ fall under?
The AD5724RBREZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5724RBREZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5724RBREZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5724RBREZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5724RBREZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5724RBREZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5724RBREZ often in real-time on the comparison pages.
What if I can't find stock of AD5724RBREZ?
You can fill out our help required form which you can use to request a quote for AD5724RBREZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.