Status: | Unknown |
---|---|
Series: | Dual 16 bit Resistor String Voltage Output DAC |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Bipolar Unipolar |
Supply Voltage Range | 4.5V to 16.5V ± 4.5V to ± 16.5V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 24Pins |
Data Interface | Microwire QSPI SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 16 bit Resistor String Voltage Output DAC |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Dual 12Bit DAC 0.5 LSB INL + 1 | Analog Devices |
Dac, 12Bit, Tssop-Ep-24, -40 To 85Deg C | Newark Electronics |
DAC, 12BIT, TSSOP-EP-24, -40 TO 85DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5722RBREZ?
Additional datasheets, footprints and schematics for AD5722RBREZ are listed on our Part Details page. You can also find images and similar parts to AD5722RBREZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5722RBREZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5722RBREZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5722RBREZ fall under?
The AD5722RBREZ is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to AD5722RBREZ when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5722RBREZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5722RBREZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD5722RBREZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD5722RBREZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5722RBREZ often in real-time on the comparison pages.
What if I can't find stock of AD5722RBREZ?
You can fill out our help required form which you can use to request a quote for AD5722RBREZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.