Status: | Production |
---|---|
Series: | AD5721R |
RoHS: | Compliant |
8 software-programmable output ranges: 0 V to +5 V, 0 V to +10 V, 0 V to +16 V, 0 V to +20 V, ±3 V, ±5 V, ±10 V, and −2.5 V to +7.5 V; 5% overrange |
Low drift 2.5 V reference: ±2 ppm/°C typical |
Total unadjusted error (TUE): 0.1% FSR maximum |
16-bit resolution: ±2 LSB maximum INL |
Guaranteed monotonicity: ±1 LSB maximum |
Single channel, 12-bit DACs |
Settling time: 7.5 μs typical |
Integrated reference buffers |
Low noise: 35 nV/√Hz |
Low glitch: 1 nV-sec (0 V to 5 V range) |
1.7 V to 5.5 V digital supply range |
Asynchronous updating via LDAC |
Asynchronous RESET to zero scale/midscale |
DSP-/microcontroller-compatible serial interface |
Robust 4 kV HBM ESD rating |
16-lead, 3 mm × 3 mm LFCSP package |
16-lead TSSOP package |
Operating temperature range: −40°C to +125°C |
Da Converter, 12Bit, Tssop | Newark Electronics |
DA CONVERTER, 12BIT, TSSOP | element14 |
12-BIT , 5ppm Reference | Analog Devices |
Where can I find additional details, specifications and documents for a AD5721RBRUZ?
Additional datasheets, footprints and schematics for AD5721RBRUZ are listed on our Part Details page. You can also find images and similar parts to AD5721RBRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5721RBRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5721RBRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5721RBRUZ fall under?
The AD5721RBRUZ is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5721RBRUZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5721RBRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5721RBRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5721RBRUZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD5721RBRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5721RBRUZ often in real-time on the comparison pages.
What if I can't find stock of AD5721RBRUZ?
You can fill out our help required form which you can use to request a quote for AD5721RBRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.