AD569KNZ

Semiconductors - ICs

> Data & Signal Conversion

> Digital-to-Analog Converters - DAC

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD569KNZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD569KNZ
Series Information for AD569KNZ - Analog Devices

Features

  • feature
    Guaranteed 16-Bit Monotonicity Monolithic BiMOS II Construction 60.01% Typical Nonlinearity 8- and 16-Bit Bus Compatibility 3 ms Settling to 16 Bits Low Drift Low Power Low Noise

Description

DAC 16BIT DIP-28

The AD569 is a monolithic 16-bit digital-to-analog converter (DAC) manufactured in Analog Devices’ BiMOS II process. BiMOS II allows the fabrication of low power CMOS logic functions on the same chip as high precision bipolar linear cir- cuitry. The AD569 chip includes two resistor strings, selector switches decoding logic, buffer amplifiers, and double-buffered input latches. The AD569’s voltage-segmented architecture insures 16-bit monotonicity over time and temperature. Integral nonlinearity is maintained at ±0.01%, while differential nonlinearity is ±0.0004%. The on-chip, high-speed buffer amplifiers provide a voltage output settling time of 3 µs to within ±0.001% for a full-scale step. The reference input voltage which determines the output range can be either unipolar or bipolar. Nominal reference range is ±5 V and separate reference force and sense connections are provided for high accuracy applications. The AD569 can oper- ate with an ac reference in multiplying applications. Data may be loaded into the AD569’s input latches from 8- and 16-bit buses. The double-buffered structure simplifies 8-bit bus interfacing and allows multiple DACs to be loaded asynchro- nously and updated simultaneously. Four TTL/LSTTL/5 V CMOS-compatible signals control the latches: CS, LBE, HBE, and LDAC The AD569 is available in five grades: J and K versions are specified from 0°C to +70°C and are packaged in a 28-pin plas- tic DIP and 28-pin PLCC package; AD and BD versions are specified from –25°C to +85°C and are packaged in a 28-pin ceramic DIP. The SD version, also in a 28-pin ceramic DIP, is specified from –55°C to +125°C.

Specifications

Resolution (Bits):
16bit
Sampling Rate:
-
Input Channel Type:
-
Supply Voltage Range:
± 10.8V to ± 13.2V
ADC / DAC Case Style:
DIP
No. of Pins:
28Pins
Data Interface:
-
Operating Temperature Min:
0°C
Operating Temperature Max:
70°C
Product Range:
AD569 Series
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (07-Jul-2017)

Alternate Descriptions

Newark Electronics
DAC, 16BIT, DIP-28; Resolution (Bits):16bit; Sampling Rate:-; Input Channel Type:-; Supply Voltage Range:± 10.8V to ± 13.2V; ADC / DAC Case Style:DIP; No. of Pins:28Pins; Data Interface:-; Operating Temperature Min:0°C; MSL:- RoHS Compliant: Yes
Richardson RFPD
CONVERTER - DAC