AD569JNZ Single-Channel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD569
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD569 is a monolithic 16-bit digital-to-analog converter (DAC) manufactured in Analog Devices' BiMOS II process. BiMOS II allows the fabrication of low power CMOS logic functions on the same chip as high precision bipolar linear circuitry. The AD569 chip includes two resistor strings, selector switches decoding logic, buffer amplifiers, and double-buffered input latches.The AD569's voltage-segmented architecture insures 16-bit monotonicity over time and temperature. Integral nonlinearity is maintained at ±0.01%, while differential nonlinearity is ±0.0004%. The on-chip, high-speed buffer amplifiers provide a voltage output settling time of 3 µs to within ±0.001% for a full-scale step.The reference input voltage which determines the output range can be either unipolar or bipolar. Nominal reference range is ±5 V and separate reference force and sense connections are provided for high accuracy

Prices starting from US$69.72


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$83.46
68
Buy Now
Logo for Newark Electronics Newark Electronics US$74.47
13
Buy Now
Logo for element14 element14 US$75.93
13
Buy Now
Logo for Farnell Farnell US$77.37
13
Buy Now
Logo for Richardson RFPD Richardson RFPD US$69.72
-
Buy Now
View Full Pricing & Stock Comparison

Features

Guaranteed 16-Bit Monotonicity
Monolithic BiMOS II Construction
±0.01% Typical Nonlinearity
8- and 16-Bit Bus Compability
3 µs Settling to 16 Bits
Low Drift
Low Power
Low Noise

Alternative Descriptions

IC, MONO 16-BIT D/A CONV | Analog Devices
Da Converter, 16Bit, Dip | Newark Electronics
DA CONVERTER, 16BIT, DIP | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD569JNZ?

Additional datasheets, footprints and schematics for AD569JNZ are listed on our Part Details page. You can also find images and similar parts to AD569JNZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD569JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD569JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD569JNZ fall under?

The AD569JNZ is listed under Single-Channel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD569JNZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD569JNZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD569JNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD569JNZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD569JNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD569JNZ often in real-time on the comparison pages.

What if I can't find stock of AD569JNZ?

You can fill out our help required form which you can use to request a quote for AD569JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay