Status: | Production |
---|---|
Series: | AD5694 |
RoHS: | Compliant |
Prices starting from US$5.41
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$5.41
|
6,163
in stock
|
Buy Now |
High relative accuracy (INL): ±2 LSB maximum at 16 bits |
Tiny package: 3 mm × 3 mm, 16-lead LFCSP |
Total unadjusted error (TUE): ±0.1% of FSR maximum |
Offset error: ±1.5 mV maximum |
Gain error: ±0.1% of FSR maximum |
High drive capability: 20 mA, 0.5 V from supply rails |
User-selectable gain of 1 or 2 (GAIN pin) |
Reset to zero scale or midscale (RSTSEL pin) |
1.8 V logic compatibility |
400 kHz I2C-compatible serial interface |
4 I2C addresses available |
Low glitch: 0.5 nV-sec |
Low power: 1.8 mW at 3 V |
2.7 V to 5.5 V power supply |
−40°C to +105°C temperature range |
12-bit 4 ch12C nanoDAC+ | Analog Devices |
Where can I find additional details, specifications and documents for a AD5694ARUZ?
Additional datasheets, footprints and schematics for AD5694ARUZ are listed on our Part Details page. You can also find images and similar parts to AD5694ARUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5694ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5694ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5694ARUZ fall under?
The AD5694ARUZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5694ARUZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5694ARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5694ARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5694ARUZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD5694ARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5694ARUZ often in real-time on the comparison pages.
What if I can't find stock of AD5694ARUZ?
You can fill out our help required form which you can use to request a quote for AD5694ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.