AD5683RBRMZ-3 Single-Channel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5683R
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5683R/AD5682R/AD5681R/AD5683, members of thenanoDAC+® family, are low power, single-channel, 16-/14-/12-bitbuffered voltage out digital-to-analog converters (DACs). Thedevices, except the AD5683, include an enabled by default internal2.5 V reference, offering 2 ppm/°C drift. The output span can beprogrammed to be 0 V to VREF or 0 V to 2 × VREF. All devicesoperate from a single 2.7 V to 5.5 V supply and are guaranteedmonotonic by design. The devices are available in a 2.00 mm ×2.00 mm, 8-lead LFCSP or a 10-lead MSOP.The internal power-on reset circuit ensures that the DAC registeris written to zero scale at power-up while the internal outputbuffer is configured in normal mode. TheAD5683R/AD5682R/AD5681R/AD5683 contain a power-downmode that reduces the current consumption of the device to 2 µA(maximum) at 5 V and provides software selectable output loadswhile in power-down mode.The AD5683R/AD5682R/AD5681R/AD5683 use a versatile3-wire serial interface that operates at clock rates of up to 50 MHz.Some devices also include asynchronous RESET pin and VLOGICpin options, allowing 1.8 V compatibilityProduct Highlights High Relative Accuracy (INL). AD5683R/AD5683 (16-bit): ±2 LSB maximum. Low Drift, 2.5 V On-Chip Reference. 2 ppm/°C typical temperature coefficient. 5 ppm/°C maximum temperature coefficient. Two Package Options. 2.00 mm × 2.00 mm, 8-lead LFCSP. 10-lead MSOP.

Where to Buy

Prices starting from US$5.23

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$6.51
97
in stock
Buy Now
Logo for element14
element14
from US$5.72
97
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.39
97
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$5.23
-
Buy Now

Features

Ultrasmall package: 2 mm × 2 mm, 8-lead LFCSP
High relative accuracy (INL): ±2 LSB maximum at 16 bits
AD5683R/AD5682R/AD5681R
Low drift, 2.5 V reference: 2 ppm/°C typical
Selectable span output: 2.5 V or 5 V
Total unadjusted error (TUE): 0.06% of FSR maximum
Offset error: ±1.5 mV maximum
Gain error: ±0.05% of FSR maximum
Low glitch: 0.1 nV-sec
High drive capability: 20 mA
Low power: 1.2 mW at 3.3 V
Independent logic supply: 1.62 V logic compatible
Wide operating temperature range: −40°C to +105°C
Robust 4 kV HBM ESD protection

Alternative Descriptions

Dac, 16Bit, Msop-10, -40 To 105Deg C | Newark Electronics
DAC, 16BIT, MSOP-10, -40 TO 105DEG C | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5683RBRMZ-3?

Additional datasheets, footprints and schematics for AD5683RBRMZ-3 are listed on our Part Details page. You can also find images and similar parts to AD5683RBRMZ-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5683RBRMZ-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5683RBRMZ-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5683RBRMZ-3 fall under?

The AD5683RBRMZ-3 is listed under Single-Channel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5683RBRMZ-3 when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5683RBRMZ-3 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5683RBRMZ-3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5683RBRMZ-3 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD5683RBRMZ-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5683RBRMZ-3 often in real-time on the comparison pages.

What if I can't find stock of AD5683RBRMZ-3?

You can fill out our help required form which you can use to request a quote for AD5683RBRMZ-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay