Status: | Unknown |
---|---|
Series: | AD5678 Series |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 95kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 3.6V 4.5V to 5.5V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 16Pins |
Data Interface | Serial SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | AD5678 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
A/D / D/A Features | 2.5 V 5 ppm/°C reference |
Base Number | 5678 |
Conversion Time | 6µs |
IC Case Style | TSSOP |
Linearity Error ADC / DAC + | 16LSB |
Linearity Error ADC / DAC - | 16LSB |
No. of Channels | 8Channels |
Operating Temperature Range | -40°C to +105°C |
Output Type | Voltage |
Sample Rate | 95kSPS |
Settling Time | 6µs |
Supply Current | 2mA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a AD5678BRUZ-2?
Additional datasheets, footprints and schematics for AD5678BRUZ-2 are listed on our Part Details page. You can also find images and similar parts to AD5678BRUZ-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5678BRUZ-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5678BRUZ-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5678BRUZ-2 fall under?
The AD5678BRUZ-2 is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to AD5678BRUZ-2 when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5678BRUZ-2 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5678BRUZ-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD5678BRUZ-2 have stock available?
There is no stock from authorised distributors for AD5678BRUZ-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5678BRUZ-2 often in real-time on the comparison pages.
What if I can't find stock of AD5678BRUZ-2?
You can fill out our help required form which you can use to request a quote for AD5678BRUZ-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.