Status: | Production |
---|---|
Series: | AD5664 |
RoHS: | Compliant |
Low power quad nanoDACs: 16 Bits |
Relative Accuracy: ±12 LSBs max |
Guaranteed monotonic by design |
10-lead MSOP and 3mm × 3mm LFCSP_WD package |
2.7 V to 5.5 V power supply |
Power-on reset to zero |
Per channel power-down |
Serial interface, up to 50MHz |
Dac, 16Bit, Msop-10, -40 To 105Deg C | Newark Electronics |
DAC, 16BIT, MSOP-10, -40 TO 105DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5664ARMZ?
Additional datasheets, footprints and schematics for AD5664ARMZ are listed on our Part Details page. You can also find images and similar parts to AD5664ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5664ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5664ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5664ARMZ fall under?
The AD5664ARMZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5664ARMZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5664ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5664ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5664ARMZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD5664ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5664ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD5664ARMZ?
You can fill out our help required form which you can use to request a quote for AD5664ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.