Status: | Production |
---|---|
Series: | AD5663 |
RoHS: | Compliant |
Prices starting from US$4.94
Low power, dual 16-bit nanoDAC |
Relative accuracy: ±12 LSBs maximum |
Guaranteed monotonic by design |
10-lead MSOP and 3 mm × 3 mm LFCSP_WD |
2.7 V to 5.5 V power supply |
Per channel power-down |
Power-on reset to zero scale or midscale |
Hardware LDAC and CLR functions |
Serial interface; up to 50 MHz |
Dac, 16Bit, Msop-10, -40 To 105Deg C | Newark Electronics |
DAC, 16BIT, MSOP-10, -40 TO 105DEG C | element14 |
Dual 2.7-5.5V 16bit SPI DAC wi | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5663BRMZ-1?
Additional datasheets, footprints and schematics for AD5663BRMZ-1 are listed on our Part Details page. You can also find images and similar parts to AD5663BRMZ-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5663BRMZ-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5663BRMZ-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5663BRMZ-1 fall under?
The AD5663BRMZ-1 is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5663BRMZ-1 when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5663BRMZ-1 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5663BRMZ-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5663BRMZ-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD5663BRMZ-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5663BRMZ-1 often in real-time on the comparison pages.
What if I can't find stock of AD5663BRMZ-1?
You can fill out our help required form which you can use to request a quote for AD5663BRMZ-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.