Status: | Production |
---|---|
Series: | AD5660 |
RoHS: | Compliant |
Prices starting from US$4.94
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$5.79
|
17,570
in stock
|
Buy Now | |
Newark Electronics
from US$6.92
|
1,349
in stock
|
Buy Now | |
element14
from US$6.85
|
1,349
in stock
|
Buy Now | |
Farnell
from US$5.73
|
1,349
in stock
|
Buy Now | |
Chip One Stop
from US$4.94
|
490
in stock
|
Buy Now | |
Richardson RFPD
from US$5.56
|
-
|
Buy Now |
Low power, single nanoDAC |
AD5660: 16 bits |
12-Bit Accuracy Guaranteed |
On-chip, 1.25 V/2.5 V, 5 ppm/°C reference |
Tiny 8-lead SOT-23/MSOP packages |
Power-down to 480 nA @ 5 V, 200 nA @ 3 V |
3 V/5 V single power supply |
Guaranteed 16-bit monotonic by design |
Power-on reset to zero/midscale |
3 power-down functions |
Serial interface with Schmitt-triggered inputs |
Rail-to-rail operation |
SYNC interrupt facility |
Single 5V 16bit SPI DAC with r | Analog Devices |
Dac, 16Bit, Sot-23-8, -40 To 105Deg C | Newark Electronics |
DAC, 16BIT, SOT-23-8, -40 TO 105DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5660ARJZ-2500RL7?
Additional datasheets, footprints and schematics for AD5660ARJZ-2500RL7 are listed on our Part Details page. You can also find images and similar parts to AD5660ARJZ-2500RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5660ARJZ-2500RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5660ARJZ-2500RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5660ARJZ-2500RL7 fall under?
The AD5660ARJZ-2500RL7 is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5660ARJZ-2500RL7 when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5660ARJZ-2500RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5660ARJZ-2500RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5660ARJZ-2500RL7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD5660ARJZ-2500RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5660ARJZ-2500RL7 often in real-time on the comparison pages.
What if I can't find stock of AD5660ARJZ-2500RL7?
You can fill out our help required form which you can use to request a quote for AD5660ARJZ-2500RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.