AD5629RBRUZ-2 Multichannel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5629R
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5629R device is a low power, octal, 12-bit, buffered voltage-output DACs. It operates from a single 2.7 V to 5.5 V supply and is guaranteed monotonic by design.The AD5629R/AD5669R have an on-chip reference with aninternal gain of 2. The AD5629R-1/AD5669R-1 have a 1.25 V,5 ppm/°C reference, giving a full-scale output range of 2.5 V.The AD5629R-2/AD5629R-3 and the AD5669R-2/AD5669R-3have a 2.5 V 5 ppm/°C reference, giving a full-scale output rangeof 5 V depending on the option selected. Devices with 1.25 Vreference selected operate from a single 2.7 V to 5.5 V supply.Devices with 2.5 V reference selected operate from 4.5 V to 5.5 V.The on-chip reference is off at power-up, allowing the use of anexternal reference. The internal reference is enabled via asoftware write.The part incorporates a power-on reset circuit that ensures that the DAC output powers up to 0 V and remains powered up at this level until a valid write takes place. The part contains a power-down feature that reduces the current consumption of the device to 400 nA at 5 V and provides software-selectable output loads while in power-down mode for any or all DAC channels.Product Highlights Octal, 12-/16-bit DACs. On-chip 1.25 V/2.5 V, 5 ppm/°C reference. Available in 16-lead LFCSP and TSSOP, and 16-ball WLCSP. Power-on reset to 0 V or midscale. Power-down capability. When powered down, the DAC typically consumes 200 nA at 3 V and 400 nA at 5 V.

Where to Buy

Prices starting from US$10.75

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$10.75
91
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$16.80
36
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$11.50
35
in stock
Buy Now
Logo for element14
element14
from US$16.95
18
in stock
Buy Now
Logo for Farnell
Farnell
from US$15.93
18
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$15.16
-
Buy Now

Features

Low power octal DACs: 12 bits
2.6 mm × 2.6 mm 16-ball WLCSP
4 mm × 4 mm 16-lead LFCSP and 16-lead TSSOP
On-chip 1.25 V/2.5 V, 5 ppm/°C reference
Power down to 400 nA at 5 V, 200 nA at 3 V
2.7 V to 5.5 V power supply
Guaranteed monotonic by design
Power-on reset to zero scale or midscale
3 power-down functions
Hardware LDAC and CLR functions
I2C-compatible serial interface supports standard (100 kHz) and fast (400 kHz) modes

Alternative Descriptions

Octal 12bit I2C DAC with 1.25V | Analog Devices
Dac, 12Bit, Tssop-16, -40 To 105Deg C | Newark Electronics
DAC, 12BIT, TSSOP-16, -40 TO 105DEG C | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5629RBRUZ-2?

Additional datasheets, footprints and schematics for AD5629RBRUZ-2 are listed on our Part Details page. You can also find images and similar parts to AD5629RBRUZ-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5629RBRUZ-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5629RBRUZ-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5629RBRUZ-2 fall under?

The AD5629RBRUZ-2 is listed under Multichannel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5629RBRUZ-2 when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5629RBRUZ-2 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5629RBRUZ-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5629RBRUZ-2 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for AD5629RBRUZ-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5629RBRUZ-2 often in real-time on the comparison pages.

What if I can't find stock of AD5629RBRUZ-2?

You can fill out our help required form which you can use to request a quote for AD5629RBRUZ-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay