Status: | Production |
---|---|
Series: | AD5627 |
RoHS: | Compliant |
AD5627R/AD5647R/AD5667R |
12-/14-/16-bit |
On-chip 1.25 V/2.5 V, 5 ppm/°C reference |
AD5627/AD5667 |
12-/16-bit |
External reference only |
3 mm x 3 mm LFCSP and 10-lead MSOP |
2.7 V to 5.5 V power supply |
Low power, smallest pin-compatible, dual nanoDACs |
Guaranteed monotonic by design |
Power-on reset to zero scale |
Per channel power-down |
Hardware LDAC and CLR functions |
I2C-compatible serial interface supports standard (100 kHz), fast (400 kHz), and high speed (3.4 MHz) modes |
Dual 2.7-5.5V 12bit I2C DAC wi | Analog Devices |
Dac, 12Bit, Msop-10, -40 To 105Deg C | Newark Electronics |
DAC, 12BIT, MSOP-10, -40 TO 105DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5627BRMZ?
Additional datasheets, footprints and schematics for AD5627BRMZ are listed on our Part Details page. You can also find images and similar parts to AD5627BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5627BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5627BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5627BRMZ fall under?
The AD5627BRMZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5627BRMZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5627BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5627BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5627BRMZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD5627BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5627BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD5627BRMZ?
You can fill out our help required form which you can use to request a quote for AD5627BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.