Status: | Production |
---|---|
Series: | AD5625R |
RoHS: | Compliant |
Low power, smallest pin-compatible, quad nanoDACs |
AD5625R/AD5645R/AD5665R |
12-/14-/16-bit nanoDACs |
On-chip, 2.5 V, 5 ppm/°C reference in TSSOP |
On-chip, 2.5 V, 10 ppm/°C reference in LFCSP |
On-chip, 1.25 V, 10 ppm/°C reference in LFCSP |
AD5625/AD5665 |
12-/16-bit nanoDACs |
External reference only |
3 mm × 3 mm, 10-lead LFCSP; 14-lead TSSOP; and 1.665 mm × 2.245 mm, 12-ball WLCSP |
2.7 V to 5.5 V power supply |
Guaranteed monotonic by design |
Power-on reset to zero scale/midscale |
Per channel power-down |
Hardware LDAC and CLR functions |
I2C-compatible serial interface supports standard (100 kHz), fast (400 kHz), and high speed (3.4 MHz) modes |
Dac, 12Bit, Tssop-14, -40 To 105Deg C | Newark Electronics |
DAC, 12BIT, TSSOP-14, -40 TO 105DEG C | element14 |
Quad 5V 12bit I2C DAC with ref | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5625RBRUZ-2?
Additional datasheets, footprints and schematics for AD5625RBRUZ-2 are listed on our Part Details page. You can also find images and similar parts to AD5625RBRUZ-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5625RBRUZ-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5625RBRUZ-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5625RBRUZ-2 fall under?
The AD5625RBRUZ-2 is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5625RBRUZ-2 when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5625RBRUZ-2 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5625RBRUZ-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5625RBRUZ-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for AD5625RBRUZ-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5625RBRUZ-2 often in real-time on the comparison pages.
What if I can't find stock of AD5625RBRUZ-2?
You can fill out our help required form which you can use to request a quote for AD5625RBRUZ-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.