AD5625RBRUZ-1 Multichannel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5625R
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5625R/AD5645R/AD5665R and AD5625/AD5665 members of the nanoDAC® family are low power, quad, 12-/14-/16-bit, buffered voltage-out DACs with/without an on-chip reference. All devices operate from a single 2.7 V to 5.5 V supply, are guaranteed monotonic by design, and have an I2C-compatible serial interface.The AD5625R/AD5645R/AD5665R have an on-chip reference. The LFCSP versions of the AD5625R/AD5645R/AD5665R have a 1.25 V or 2.5 V, 10 ppm/°C reference, giving a full-scale output range of 2.5 V or 5 V; the TSSOP versions of the AD5625R/AD5645R/AD5665R have a 2.5 V, 5 ppm/°C reference, giving a full-scale output range of 5 V. The WLCSP has a 1.25 V reference. The on-chip reference is off at power-up, allowing the use of an external reference. The internal reference is enabled via a software write. The AD5625/AD5665 require an external reference voltage to set the output range of the DAC.The device incorporates a power-on reset circuit that ensures that the DAC output powers up to 0 V (POR = GND) or midscale (POR = VDD) and remains there until a valid write occurs. The on-chip precision output amplifier enables rail-to-rail output swing.The AD5625R/AD5645R/AD5665R and AD5625/AD5665 use a 2-wire I2C-compatible serial interface that operates in standard (100 kHz), fast (400 kHz), and high speed (3.4 MHz) modes.

Where to Buy

Prices starting from US$6.31

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$6.31
7
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.89
-
Buy Now
Logo for element14
element14
from US$10.08
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$8.86
-
Buy Now
Logo for Farnell
Farnell
from US$9.22
-
Buy Now

Features

Low power, smallest pin-compatible, quad nanoDACs
AD5625R/AD5645R/AD5665R
12-/14-/16-bit nanoDACs
On-chip, 2.5 V, 5 ppm/°C reference in TSSOP
On-chip, 2.5 V, 10 ppm/°C reference in LFCSP
On-chip, 1.25 V, 10 ppm/°C reference in LFCSP
AD5625/AD5665
12-/16-bit nanoDACs
External reference only
3 mm × 3 mm, 10-lead LFCSP; 14-lead TSSOP; and 1.665 mm × 2.245 mm, 12-ball WLCSP
2.7 V to 5.5 V power supply
Guaranteed monotonic by design
Power-on reset to zero scale/midscale
Per channel power-down
Hardware LDAC and CLR functions
I2C-compatible serial interface supports standard (100 kHz), fast (400 kHz), and high speed (3.4 MHz) modes

Alternative Descriptions

Quad 3V 12bit I2C DAC with ref | Analog Devices
Dac, 12Bit, Tssop-14, -40 To 105Deg C | Newark Electronics
DAC, 12BIT, TSSOP-14, -40 TO 105DEG C | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5625RBRUZ-1?

Additional datasheets, footprints and schematics for AD5625RBRUZ-1 are listed on our Part Details page. You can also find images and similar parts to AD5625RBRUZ-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5625RBRUZ-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5625RBRUZ-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5625RBRUZ-1 fall under?

The AD5625RBRUZ-1 is listed under Multichannel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5625RBRUZ-1 when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5625RBRUZ-1 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5625RBRUZ-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5625RBRUZ-1 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for AD5625RBRUZ-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5625RBRUZ-1 often in real-time on the comparison pages.

What if I can't find stock of AD5625RBRUZ-1?

You can fill out our help required form which you can use to request a quote for AD5625RBRUZ-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay