Status: | Production |
---|---|
Series: | AD5624 |
RoHS: | Compliant |
Low power quad nanoDACs: 12 Bits |
Guaranteed monotonic by design |
Relative Accuracy: ±12 LSBs max |
10-lead MSOP and 3mm × 3mm LFCSP_WD package |
2.7 V to 5.5 V power supply |
Power-on reset to zero |
Per channel power-down |
Serial interface, up to 50MHz |
Quad 2.5-5.5V 12bit SPI DAC | Analog Devices |
Dac, 12Bit, Msop-10, -40 To 105Deg C | Newark Electronics |
DAC, 12BIT, MSOP-10, -40 TO 105DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5624BRMZ?
Additional datasheets, footprints and schematics for AD5624BRMZ are listed on our Part Details page. You can also find images and similar parts to AD5624BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5624BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5624BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5624BRMZ fall under?
The AD5624BRMZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5624BRMZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5624BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5624BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5624BRMZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD5624BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5624BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD5624BRMZ?
You can fill out our help required form which you can use to request a quote for AD5624BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.