Status: | Production |
---|---|
Series: | AD5622 |
RoHS: | Compliant |
Single 8-, 10-, 12-bit DACs, 2 LSB INL |
6-lead LFCSP and SC70 packages |
Micropower operation: 100 µA max at 5 V |
Power-down to <150 nA at 3 V |
2.7 V to 5.5 V power supply |
Guaranteed monotonic by design |
Power-on reset to 0 V with brownout detection |
3 power-down functions |
I2C® compatible serial interface supports standard (100 KHz), fast (400 KHz) and high speed (3.4 MHz) modes |
On-chip output buffer amplifier, rail-to-rail operation |
Single 2.7-5.5V 12bit I2C DAC | Analog Devices |
D/A Converter, 12Bit, -40 To 85Deg C Rohs Compliant: Yes |Analog Devices AD5622BKSZ-2REEL7 | Newark Electronics |
D/A CONVERTER, 12BIT, -40 TO 85DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5622BKSZ-2REEL7?
Additional datasheets, footprints and schematics for AD5622BKSZ-2REEL7 are listed on our Part Details page. You can also find images and similar parts to AD5622BKSZ-2REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5622BKSZ-2REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5622BKSZ-2REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5622BKSZ-2REEL7 fall under?
The AD5622BKSZ-2REEL7 is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5622BKSZ-2REEL7 when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5622BKSZ-2REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5622BKSZ-2REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5622BKSZ-2REEL7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD5622BKSZ-2REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5622BKSZ-2REEL7 often in real-time on the comparison pages.
What if I can't find stock of AD5622BKSZ-2REEL7?
You can fill out our help required form which you can use to request a quote for AD5622BKSZ-2REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.